Q50MR16CGFLCD-BA-12 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
GE LightingHalogen Low Voltage Display LampQ50MR16CGFLCD-BA-12
Description
1.88 INCH OVERALL LENGTH
12 V VOLTAGE RATING
6 STANDARD PACKAGE
50 W WATTAGE
GX5.3 2-PIN BASE TYPE
2000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
850 LUMEN INTENSITY
2900
C6 FILAMENT TYPE
DIAMETER 2 INCH
APPLICATION INDOOR FLOODLIGHT, LANDSCAPE LIGHTING
GE Lighting
Done
Datasheet
Description
1.88 INCH OVERALL LENGTH
12 V VOLTAGE RATING
6 STANDARD PACKAGE
50 W WATTAGE
GX5.3 2-PIN BASE TYPE
2000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
850 LUMEN INTENSITY
2900
C6 FILAMENT TYPE
DIAMETER 2 INCH
APPLICATION INDOOR FLOODLIGHT, LANDSCAPE LIGHTING
1.88 INCH OVERALL LENGTH
12 V VOLTAGE RATING
6 STANDARD PACKAGE
50 W WATTAGE
GX5.3 2-PIN BASE TYPE
2000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
850 LUMEN INTENSITY
2900
C6 FILAMENT TYPE
DIAMETER 2 INCH
APPLICATION INDOOR FLOODLIGHT, LANDSCAPE LIGHTING