Q50MR16/FL/PRO-12 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
GE LightingHalogen Low Voltage Display LampQ50MR16/FL/PRO-12
Description
12 V VOLTAGE RATING
10 STANDARD PACKAGE
50 W WATTAGE
GU5.3 BASE TYPE
2000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
PROLINE[TM] BRAND
APPLICATION FLOOD LIGHT
GE Lighting
Done
Datasheet
Description
12 V VOLTAGE RATING
10 STANDARD PACKAGE
50 W WATTAGE
GU5.3 BASE TYPE
2000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
PROLINE[TM] BRAND
APPLICATION FLOOD LIGHT
12 V VOLTAGE RATING
10 STANDARD PACKAGE
50 W WATTAGE
GU5.3 BASE TYPE
2000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
PROLINE[TM] BRAND
APPLICATION FLOOD LIGHT