Q50MR16/CCG40-24 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
GE LightingHalogen Low Voltage Display LampQ50MR16/CCG40-24
Description
1.88 INCH OVERALL LENGTH
24 V VOLTAGE RATING
20 STANDARD PACKAGE
50 W WATTAGE
GU5.3 2-PIN BASE TYPE
4000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
1570 CD INTENSITY
2950
CC6 FILAMENT TYPE
40 DEG FLOOD DISTRIBUTION/BEAM SPREAD
CONSTANTCOLOR[R], PRECISE[TM] BRAND
BULB DIAMETER 2 INCH
GE Lighting
Done
Datasheet
Description
1.88 INCH OVERALL LENGTH
24 V VOLTAGE RATING
20 STANDARD PACKAGE
50 W WATTAGE
GU5.3 2-PIN BASE TYPE
4000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
1570 CD INTENSITY
2950
CC6 FILAMENT TYPE
40 DEG FLOOD DISTRIBUTION/BEAM SPREAD
CONSTANTCOLOR[R], PRECISE[TM] BRAND
BULB DIAMETER 2 INCH
1.88 INCH OVERALL LENGTH
24 V VOLTAGE RATING
20 STANDARD PACKAGE
50 W WATTAGE
GU5.3 2-PIN BASE TYPE
4000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
1570 CD INTENSITY
2950
CC6 FILAMENT TYPE
40 DEG FLOOD DISTRIBUTION/BEAM SPREAD
CONSTANTCOLOR[R], PRECISE[TM] BRAND
BULB DIAMETER 2 INCH