Q50MR16/C/NSP15-12 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
GE LightingHalogen Low Voltage Display LampQ50MR16/C/NSP15-12
Description
1.875 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
50 W WATTAGE
GX5.3 2-PIN BASE TYPE
6000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
9100 CD INTENSITY
3050
C6 FILAMENT TYPE
15 DEG NARROW SPOT DISTRIBUTION/BEAM SPREAD
CONSTANTCOLOR[R], PRECISE[TM] BRAND
BULB DIAMETER 2 INCH
GE Lighting
Done
Datasheet
Description
1.875 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
50 W WATTAGE
GX5.3 2-PIN BASE TYPE
6000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
9100 CD INTENSITY
3050
C6 FILAMENT TYPE
15 DEG NARROW SPOT DISTRIBUTION/BEAM SPREAD
CONSTANTCOLOR[R], PRECISE[TM] BRAND
BULB DIAMETER 2 INCH
1.875 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
50 W WATTAGE
GX5.3 2-PIN BASE TYPE
6000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
9100 CD INTENSITY
3050
C6 FILAMENT TYPE
15 DEG NARROW SPOT DISTRIBUTION/BEAM SPREAD
CONSTANTCOLOR[R], PRECISE[TM] BRAND
BULB DIAMETER 2 INCH