GE LightingHalogen Reflector LampQ50GU10FL/RVL-CD-120
Description
2.13 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
50 W WATTAGE
GU10 BASE TYPE
3000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
400 LUMEN INTENSITY
2750
CC2V FILAMENT TYPE
REVEAL[R] BRAND
BULB DIAMETER 2 INCH
PACKAGING TYPE CARDED
GE Lighting
Done
Datasheet
Description
2.13 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
50 W WATTAGE
GU10 BASE TYPE
3000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
400 LUMEN INTENSITY
2750
CC2V FILAMENT TYPE
REVEAL[R] BRAND
BULB DIAMETER 2 INCH
PACKAGING TYPE CARDED
2.13 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
50 W WATTAGE
GU10 BASE TYPE
3000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
400 LUMEN INTENSITY
2750
CC2V FILAMENT TYPE
REVEAL[R] BRAND
BULB DIAMETER 2 INCH
PACKAGING TYPE CARDED