1.77 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 STANDARD PACKAGE
50 W WATTAGE
G8 2-PIN BASE TYPE
1300 LIFE IN HOUR
T4 SHAPE DESIGNATION
700 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2750 K
LIGHT CENTER LENGTH 1.33 INCH
GE Lighting
Done
Datasheet
Description
1.77 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 STANDARD PACKAGE
50 W WATTAGE
G8 2-PIN BASE TYPE
1300 LIFE IN HOUR
T4 SHAPE DESIGNATION
700 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2750 K
LIGHT CENTER LENGTH 1.33 INCH
1.77 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 STANDARD PACKAGE
50 W WATTAGE
G8 2-PIN BASE TYPE
1300 LIFE IN HOUR
T4 SHAPE DESIGNATION
700 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2750 K
LIGHT CENTER LENGTH 1.33 INCH