GE Lighting Double Ended Linear Halogen Lamp Q500T3CL/CD2-5PK-120

Description
CLEAR COLOR 4.688 INCH OVERALL LENGTH 4.688 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 60 STANDARD PACKAGE 500 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 2000 LIFE IN HOUR T2.5 SHAPE DESIGNATION 11100 LUMEN INTENSITY C8 FILAMENT TYPE 11100 INTENSITY IN LUMEN QUARTZLINE[R] BRAND COLOR TEMPERATURE 3000 DEG K LIGHT CENTER LENGTH 2.25 INCH
Datasheet
Description
CLEAR COLOR 4.688 INCH OVERALL LENGTH 4.688 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 60 STANDARD PACKAGE 500 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 2000 LIFE IN HOUR T2.5 SHAPE DESIGNATION 11100 LUMEN INTENSITY C8 FILAMENT TYPE 11100 INTENSITY IN LUMEN QUARTZLINE[R] BRAND COLOR TEMPERATURE 3000 DEG K LIGHT CENTER LENGTH 2.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Ended Linear Halogen Lamp - Q500T3CL/CD2-5PK-120 - GE Lighting
Cleveland, OH, USA
Double Ended Linear Halogen Lamp
Q500T3CL/CD2-5PK-120
Double Ended Linear Halogen Lamp Q500T3CL/CD2-5PK-120
CLEAR COLOR 4.688 INCH OVERALL LENGTH 4.688 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 60 STANDARD PACKAGE 500 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 2000 LIFE IN HOUR T2.5 SHAPE DESIGNATION 11100 LUMEN INTENSITY C8 FILAMENT TYPE 11100 INTENSITY IN LUMEN QUARTZLINE[R] BRAND COLOR TEMPERATURE 3000 DEG K LIGHT CENTER LENGTH 2.25 INCH
  • CLEAR COLOR
  • 4.688 INCH OVERALL LENGTH
  • 4.688 OVERALL LENGTH IN INCH
  • 120 V VOLTAGE RATING
  • 60 STANDARD PACKAGE
  • 500 W WATTAGE
  • R7S RECESSED SINGLE CONTACT BASE TYPE
  • 2000 LIFE IN HOUR
  • T2.5 SHAPE DESIGNATION
  • 11100 LUMEN INTENSITY
  • C8 FILAMENT TYPE
  • 11100 INTENSITY IN LUMEN
  • QUARTZLINE[R] BRAND
  • COLOR TEMPERATURE 3000 DEG K
  • LIGHT CENTER LENGTH 2.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Halogen Lamps
Product Number Q500T3CL/CD2-5PK-120
Product Name Double Ended Linear Halogen Lamp
Base Type R7S RECESSED SINGLE CONTACT
Filament Type C-8
Lamp Power 500 watts
Unlock Full Specs
to access all available technical data