Q500T3/HD/SCD2-120 -- DOUBLE ENDED LINEAR HALOGEN LAMP
GE LightingDouble Ended Linear Halogen LampQ500T3/HD/SCD2-120
Description
4.69 INCH OVERALL LENGTH
4.69 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
25 STANDARD PACKAGE
500 W WATTAGE
R7S RECESSED SINGLE CONTACT BASE TYPE
2000 LIFE IN HOUR
T2.5 SHAPE DESIGNATION
11100 LUMEN INTENSITY
C8 FILAMENT TYPE
11100 INTENSITY IN LUMEN
QUARTZLINE[R] BRAND
LAMP MATERIAL SODA LIME GLASS
GE Lighting
Done
Datasheet
Description
4.69 INCH OVERALL LENGTH
4.69 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
25 STANDARD PACKAGE
500 W WATTAGE
R7S RECESSED SINGLE CONTACT BASE TYPE
2000 LIFE IN HOUR
T2.5 SHAPE DESIGNATION
11100 LUMEN INTENSITY
C8 FILAMENT TYPE
11100 INTENSITY IN LUMEN
QUARTZLINE[R] BRAND
LAMP MATERIAL SODA LIME GLASS
4.69 INCH OVERALL LENGTH
4.69 OVERALL LENGTH IN INCH
120 V VOLTAGE RATING
25 STANDARD PACKAGE
500 W WATTAGE
R7S RECESSED SINGLE CONTACT BASE TYPE
2000 LIFE IN HOUR
T2.5 SHAPE DESIGNATION
11100 LUMEN INTENSITY
C8 FILAMENT TYPE
11100 INTENSITY IN LUMEN
QUARTZLINE[R] BRAND
LAMP MATERIAL SODA LIME GLASS