Q500T3/CL-125/0 -- DOUBLE ENDED LINEAR HALOGEN LAMP
GE LightingDouble Ended Linear Halogen LampQ500T3/CL-125/0
Description
CLEAR COLOR
4.69 INCH OVERALL LENGTH
130 V VOLTAGE RATING
12 STANDARD PACKAGE
500 W WATTAGE
R7S RECESSED SINGLE CONTACT BASE TYPE
2000 LIFE IN HOUR
T2.5 SHAPE DESIGNATION
10550 LUMEN INTENSITY
C8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.312 INCH
COLOR TEMPERATURE 3000 K
LIGHT CENTER LENGTH 2.25 INCH
GE Lighting
Done
Datasheet
Description
CLEAR COLOR
4.69 INCH OVERALL LENGTH
130 V VOLTAGE RATING
12 STANDARD PACKAGE
500 W WATTAGE
R7S RECESSED SINGLE CONTACT BASE TYPE
2000 LIFE IN HOUR
T2.5 SHAPE DESIGNATION
10550 LUMEN INTENSITY
C8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.312 INCH
COLOR TEMPERATURE 3000 K
LIGHT CENTER LENGTH 2.25 INCH
CLEAR COLOR
4.69 INCH OVERALL LENGTH
130 V VOLTAGE RATING
12 STANDARD PACKAGE
500 W WATTAGE
R7S RECESSED SINGLE CONTACT BASE TYPE
2000 LIFE IN HOUR
T2.5 SHAPE DESIGNATION
10550 LUMEN INTENSITY
C8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.312 INCH
COLOR TEMPERATURE 3000 K
LIGHT CENTER LENGTH 2.25 INCH