GE Lighting Stage/Studio/TV Lamp Q500T3/CL-120

Description
DOUBLE ENDED HALOGEN LAMP TYPE CLEAR FINISH 4.68 INCH OVERALL LENGTH 2.25 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 500 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 2000 LIFE IN HOUR T2.5 SHAPE DESIGNATION 11100 LUMEN (INITIAL) INTENSITY 3000 C8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.312 INCH
Datasheet
Description
DOUBLE ENDED HALOGEN LAMP TYPE CLEAR FINISH 4.68 INCH OVERALL LENGTH 2.25 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 500 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 2000 LIFE IN HOUR T2.5 SHAPE DESIGNATION 11100 LUMEN (INITIAL) INTENSITY 3000 C8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.312 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - Q500T3/CL-120 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
Q500T3/CL-120
Stage/Studio/TV Lamp Q500T3/CL-120
DOUBLE ENDED HALOGEN LAMP TYPE CLEAR FINISH 4.68 INCH OVERALL LENGTH 2.25 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 500 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 2000 LIFE IN HOUR T2.5 SHAPE DESIGNATION 11100 LUMEN (INITIAL) INTENSITY 3000 C8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.312 INCH
  • DOUBLE ENDED HALOGEN LAMP TYPE
  • CLEAR FINISH
  • 4.68 INCH OVERALL LENGTH
  • 2.25 INCH LIGHT CENTER LENGTH
  • 120 V VOLTAGE RATING
  • 500 W WATTAGE
  • R7S RECESSED SINGLE CONTACT BASE TYPE
  • 2000 LIFE IN HOUR
  • T2.5 SHAPE DESIGNATION
  • 11100 LUMEN (INITIAL) INTENSITY
  • 3000
  • C8 FILAMENT TYPE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.312 INCH
Supplier's Site Datasheet
Halogen Light - 54502752 - Radwell International
Willingboro, NJ, United States
Halogen Light
54502752
Halogen Light 54502752
LAMP, HALOGEN, 500 W, 120 V. FREE 2 YEAR RADWELL WARRANTY

LAMP, HALOGEN, 500 W, 120 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  GE Lighting Radwell International
Product Category Lamps Halogen Lamps
Product Number Q500T3/CL-120 54502752
Product Name Stage/Studio/TV Lamp Halogen Light
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data