FROST COLOR
3.44 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
500 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
2000 LIFE IN HOUR
T4 SHAPE DESIGNATION
10100 LUMEN INTENSITY
CC8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2950 K
LIGHT CENTER LENGTH 2.125 INCH
GE Lighting
Done
Datasheet
Description
FROST COLOR
3.44 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
500 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
2000 LIFE IN HOUR
T4 SHAPE DESIGNATION
10100 LUMEN INTENSITY
CC8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2950 K
LIGHT CENTER LENGTH 2.125 INCH
FROST COLOR
3.44 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
500 W WATTAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
2000 LIFE IN HOUR
T4 SHAPE DESIGNATION
10100 LUMEN INTENSITY
CC8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2950 K
LIGHT CENTER LENGTH 2.125 INCH