GE Lighting Sealed Beam Lamp Q4631-12PK-13

Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 500 LIFE IN HOUR PAR36 SHAPE DESIGNATION 80000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 13 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 250 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet
Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 500 LIFE IN HOUR PAR36 SHAPE DESIGNATION 80000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 13 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 250 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - Q4631-12PK-13 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
Q4631-12PK-13
Sealed Beam Lamp Q4631-12PK-13
HALOGEN TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 500 LIFE IN HOUR PAR36 SHAPE DESIGNATION 80000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 13 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 250 W DESIGN WATTAGE QUARTZLINE[R] BRAND BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
  • HALOGEN TYPE
  • 2.75 INCH OVERALL LENGTH
  • AIRCRAFT LANDING APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 500 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 80000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 13 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 13 V DESIGN VOLTAGE
  • 250 W DESIGN WATTAGE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 4.5 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number Q4631-12PK-13
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Floodlights - 2399073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 200 watts
View Details