Q45MR16HIR/CCG35-12 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
GE LightingHalogen Low Voltage Display LampQ45MR16HIR/CCG35-12
Description
1.77 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
45 W WATTAGE
GU5.3 2-PIN BASE TYPE
5000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
2300 CD INTENSITY
3000
CC8 FILAMENT TYPE
35 DEG FLOOD DISTRIBUTION/BEAM SPREAD
CONSTANTCOLOR[R], PRECISE[TM] BRAND
BULB DIAMETER 2 INCH
APPLICATION INDOOR FLOOD LIGHT
GE Lighting
Done
Datasheet
Description
1.77 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
45 W WATTAGE
GU5.3 2-PIN BASE TYPE
5000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
2300 CD INTENSITY
3000
CC8 FILAMENT TYPE
35 DEG FLOOD DISTRIBUTION/BEAM SPREAD
CONSTANTCOLOR[R], PRECISE[TM] BRAND
BULB DIAMETER 2 INCH
APPLICATION INDOOR FLOOD LIGHT
1.77 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
45 W WATTAGE
GU5.3 2-PIN BASE TYPE
5000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
2300 CD INTENSITY
3000
CC8 FILAMENT TYPE
35 DEG FLOOD DISTRIBUTION/BEAM SPREAD
CONSTANTCOLOR[R], PRECISE[TM] BRAND
BULB DIAMETER 2 INCH
APPLICATION INDOOR FLOOD LIGHT