GE Lighting Sealed Beam Lamp Q4559-12PK-28

Description
HALOGEN TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT LANDING, VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR64 SHAPE DESIGNATION 600000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 12 DEGREE HORIZONTAL, 8 DEGREE VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 600 W DESIGN WATTAGE BULB DIAMETER 8 INCH PACKAGING QUANTITY 12
Datasheet
Description
HALOGEN TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT LANDING, VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR64 SHAPE DESIGNATION 600000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 12 DEGREE HORIZONTAL, 8 DEGREE VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 600 W DESIGN WATTAGE BULB DIAMETER 8 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - Q4559-12PK-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
Q4559-12PK-28
Sealed Beam Lamp Q4559-12PK-28
HALOGEN TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT LANDING, VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR64 SHAPE DESIGNATION 600000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 12 DEGREE HORIZONTAL, 8 DEGREE VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 600 W DESIGN WATTAGE BULB DIAMETER 8 INCH PACKAGING QUANTITY 12
  • HALOGEN TYPE
  • 3.75 INCH OVERALL LENGTH
  • AIRCRAFT LANDING, VERY NARROW SPOT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 100 LIFE IN HOUR
  • PAR64 SHAPE DESIGNATION
  • 600000 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • 12 DEGREE HORIZONTAL, 8 DEGREE VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 600 W DESIGN WATTAGE
  • BULB DIAMETER 8 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number Q4559-12PK-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
LED Bulbs - 2260171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details