GE LightingSingle Ended Halogen LampQ40G9/F/CD-120
Description
FROST COLOR
1.77 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 STANDARD PACKAGE
40 W WATTAGE
G9 BASE TYPE
3000 LIFE IN HOUR
T4 SHAPE DESIGNATION
CC8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.5 INCH
LIGHT CENTER LENGTH 1.26 INCH
GE Lighting
Done
Datasheet
Description
FROST COLOR
1.77 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 STANDARD PACKAGE
40 W WATTAGE
G9 BASE TYPE
3000 LIFE IN HOUR
T4 SHAPE DESIGNATION
CC8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.5 INCH
LIGHT CENTER LENGTH 1.26 INCH
FROST COLOR
1.77 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 STANDARD PACKAGE
40 W WATTAGE
G9 BASE TYPE
3000 LIFE IN HOUR
T4 SHAPE DESIGNATION
CC8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.5 INCH
LIGHT CENTER LENGTH 1.26 INCH