Q35T3/CL/CD-5PK -- LOW VOLTAGE CAPSULE HALOGEN LAMP
GE LightingLow Voltage Capsule Halogen LampQ35T3/CL/CD-5PK
Description
T3, QUARTZ TYPE
CLEAR COLOR
1.75 INCH OVERALL LENGTH
12 V VOLTAGE RATING
25 STANDARD PACKAGE
35 W WATTAGE
GY6.35 2-PIN BASE TYPE
2000 LIFE IN HOUR
550 LUMEN INTENSITY
C6 FILAMENT TYPE
BULB DIAMETER 0.375 INCH
APPLICATION DISPLAY LIGHT
GE Lighting
Done
Datasheet
Description
T3, QUARTZ TYPE
CLEAR COLOR
1.75 INCH OVERALL LENGTH
12 V VOLTAGE RATING
25 STANDARD PACKAGE
35 W WATTAGE
GY6.35 2-PIN BASE TYPE
2000 LIFE IN HOUR
550 LUMEN INTENSITY
C6 FILAMENT TYPE
BULB DIAMETER 0.375 INCH
APPLICATION DISPLAY LIGHT
T3, QUARTZ TYPE
CLEAR COLOR
1.75 INCH OVERALL LENGTH
12 V VOLTAGE RATING
25 STANDARD PACKAGE
35 W WATTAGE
GY6.35 2-PIN BASE TYPE
2000 LIFE IN HOUR
550 LUMEN INTENSITY
C6 FILAMENT TYPE
BULB DIAMETER 0.375 INCH
APPLICATION DISPLAY LIGHT