GE Lighting Halogen Low Voltage Display Lamp Q35MR16C/CG40-12

Description
1.88 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 STANDARD PACKAGE 35 W WATTAGE GU5.3 2-PIN BASE TYPE 5000 LIFE IN HOUR MR16 SHAPE DESIGNATION 900 CD INTENSITY 3000 C6 FILAMENT TYPE 40 DEG FLOOD DISTRIBUTION/BEAM SPREAD CONSTANTCOLOR[R], PRECISE[TM] BRAND BULB DIAMETER 2 INCH
Datasheet
Description
1.88 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 STANDARD PACKAGE 35 W WATTAGE GU5.3 2-PIN BASE TYPE 5000 LIFE IN HOUR MR16 SHAPE DESIGNATION 900 CD INTENSITY 3000 C6 FILAMENT TYPE 40 DEG FLOOD DISTRIBUTION/BEAM SPREAD CONSTANTCOLOR[R], PRECISE[TM] BRAND BULB DIAMETER 2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halogen Low Voltage Display Lamp - Q35MR16C/CG40-12 - GE Lighting
Cleveland, OH, USA
Halogen Low Voltage Display Lamp
Q35MR16C/CG40-12
Halogen Low Voltage Display Lamp Q35MR16C/CG40-12
1.88 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 STANDARD PACKAGE 35 W WATTAGE GU5.3 2-PIN BASE TYPE 5000 LIFE IN HOUR MR16 SHAPE DESIGNATION 900 CD INTENSITY 3000 C6 FILAMENT TYPE 40 DEG FLOOD DISTRIBUTION/BEAM SPREAD CONSTANTCOLOR[R], PRECISE[TM] BRAND BULB DIAMETER 2 INCH
  • 1.88 INCH OVERALL LENGTH
  • 12 V VOLTAGE RATING
  • 20 STANDARD PACKAGE
  • 35 W WATTAGE
  • GU5.3 2-PIN BASE TYPE
  • 5000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 900 CD INTENSITY
  • 3000
  • C6 FILAMENT TYPE
  • 40 DEG FLOOD DISTRIBUTION/BEAM SPREAD
  • CONSTANTCOLOR[R], PRECISE[TM] BRAND
  • BULB DIAMETER 2 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Halogen Lamps
Product Number Q35MR16C/CG40-12
Product Name Halogen Low Voltage Display Lamp
Base Type GU5.3 2-Pin
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
Halogen Bulbs - 6559182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type P13.5s
Rated Average Life 25 hours
Maximum Overall Length 1.22 inch (31 mm)
View Details
HALOGEN LOW VOLTAGE DISPLAY LAMP - SB02300891 - Nortek, Inc.
Specs
Base Type T4
Lamp Power 20 watts
View Details
Light Bulbs -  - Cree, Inc.
Cree, Inc.
Specs
Features Compact
View Details