Q35MR16C/CG20-12 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
GE LightingHalogen Low Voltage Display LampQ35MR16C/CG20-12
Description
1.88 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
35 W WATTAGE
GU5.3 2-PIN BASE TYPE
5000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3200 CD INTENSITY
3000
C6 FILAMENT TYPE
20 DEG SPOT DISTRIBUTION/BEAM SPREAD
CONSTANTCOLOR[R], PRECISE[TM] BRAND
BULB DIAMETER 2 INCH
GE Lighting
Done
Datasheet
Description
1.88 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
35 W WATTAGE
GU5.3 2-PIN BASE TYPE
5000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3200 CD INTENSITY
3000
C6 FILAMENT TYPE
20 DEG SPOT DISTRIBUTION/BEAM SPREAD
CONSTANTCOLOR[R], PRECISE[TM] BRAND
BULB DIAMETER 2 INCH
1.88 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
35 W WATTAGE
GU5.3 2-PIN BASE TYPE
5000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3200 CD INTENSITY
3000
C6 FILAMENT TYPE
20 DEG SPOT DISTRIBUTION/BEAM SPREAD
CONSTANTCOLOR[R], PRECISE[TM] BRAND
BULB DIAMETER 2 INCH