Q35GU10/FL/CD-120 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
GE LightingHalogen Low Voltage Display LampQ35GU10/FL/CD-120
Description
2.13 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 STANDARD PACKAGE
35 W WATTAGE
GU10 BASE TYPE
3000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
500 CD INTENSITY
2650
CC2V FILAMENT TYPE
25 DEG FLOOD DISTRIBUTION/BEAM SPREAD
BULB DIAMETER 2 INCH
APPLICATION INDOOR FLOOD LIGHT
GE Lighting
Done
Datasheet
Description
2.13 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 STANDARD PACKAGE
35 W WATTAGE
GU10 BASE TYPE
3000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
500 CD INTENSITY
2650
CC2V FILAMENT TYPE
25 DEG FLOOD DISTRIBUTION/BEAM SPREAD
BULB DIAMETER 2 INCH
APPLICATION INDOOR FLOOD LIGHT
2.13 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 STANDARD PACKAGE
35 W WATTAGE
GU10 BASE TYPE
3000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
500 CD INTENSITY
2650
CC2V FILAMENT TYPE
25 DEG FLOOD DISTRIBUTION/BEAM SPREAD
BULB DIAMETER 2 INCH
APPLICATION INDOOR FLOOD LIGHT