GE Lighting Sealed Beam Lamp Q250PAR/FL30-120

Description
HALOGEN TYPE 5.31 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION E26 MEDIUM SKIRT BASE TYPE 4200 LIFE IN HOUR PAR38 SHAPE DESIGNATION 9000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 30 DEG DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 250 W DESIGN WATTAGE QUARTZLINE[R] BRAND
Datasheet
Description
HALOGEN TYPE 5.31 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION E26 MEDIUM SKIRT BASE TYPE 4200 LIFE IN HOUR PAR38 SHAPE DESIGNATION 9000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 30 DEG DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 250 W DESIGN WATTAGE QUARTZLINE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - Q250PAR/FL30-120 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
Q250PAR/FL30-120
Sealed Beam Lamp Q250PAR/FL30-120
HALOGEN TYPE 5.31 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION E26 MEDIUM SKIRT BASE TYPE 4200 LIFE IN HOUR PAR38 SHAPE DESIGNATION 9000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 30 DEG DISTRIBUTION/BEAM SPREAD 120 V DESIGN VOLTAGE 250 W DESIGN WATTAGE QUARTZLINE[R] BRAND
  • HALOGEN TYPE
  • 5.31 INCH OVERALL LENGTH
  • MEDIUM FLOOD APPLICATION
  • E26 MEDIUM SKIRT BASE TYPE
  • 4200 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 9000 CD (BEAM) INTENSITY
  • CC8 FILAMENT TYPE
  • 30 DEG DISTRIBUTION/BEAM SPREAD
  • 120 V DESIGN VOLTAGE
  • 250 W DESIGN WATTAGE
  • QUARTZLINE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number Q250PAR/FL30-120
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
Spotlights & Downlights - 1225159 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Hollow cathode lamp - L233-56NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details