FROST COLOR
3.16 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
250 W WATTAGE
E11 MINIATURE CANDELABRA SCREW BASE TYPE
2000 LIFE IN HOUR
T4 SHAPE DESIGNATION
4850 LUMEN INTENSITY
CC8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2950 K
LIGHT CENTER LENGTH 1.625 INCH
GE Lighting
Done
Datasheet
Description
FROST COLOR
3.16 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
250 W WATTAGE
E11 MINIATURE CANDELABRA SCREW BASE TYPE
2000 LIFE IN HOUR
T4 SHAPE DESIGNATION
4850 LUMEN INTENSITY
CC8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2950 K
LIGHT CENTER LENGTH 1.625 INCH
FROST COLOR
3.16 INCH OVERALL LENGTH
120 V VOLTAGE RATING
6 STANDARD PACKAGE
250 W WATTAGE
E11 MINIATURE CANDELABRA SCREW BASE TYPE
2000 LIFE IN HOUR
T4 SHAPE DESIGNATION
4850 LUMEN INTENSITY
CC8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2950 K
LIGHT CENTER LENGTH 1.625 INCH