Q20MR16HIR/CCG24-12 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
GE LightingHalogen Low Voltage Display LampQ20MR16HIR/CCG24-12
Description
1.77 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
20 W WATTAGE
GU5.3 2-PIN BASE TYPE
5000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
2900
CC8 FILAMENT TYPE
24 DEGREE DISTRIBUTION/BEAM SPREAD
DIAMETER 2 INCH
APPLICATION NARROW FLOOD, INDOOR SPOT
GE Lighting
Done
Datasheet
Description
1.77 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
20 W WATTAGE
GU5.3 2-PIN BASE TYPE
5000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
2900
CC8 FILAMENT TYPE
24 DEGREE DISTRIBUTION/BEAM SPREAD
DIAMETER 2 INCH
APPLICATION NARROW FLOOD, INDOOR SPOT
1.77 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
20 W WATTAGE
GU5.3 2-PIN BASE TYPE
5000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
2900
CC8 FILAMENT TYPE
24 DEGREE DISTRIBUTION/BEAM SPREAD
DIAMETER 2 INCH
APPLICATION NARROW FLOOD, INDOOR SPOT