GE Lighting Halogen Low Voltage Display Lamp Q20MR16C/FL40-10-12

Description
1.88 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 STANDARD PACKAGE 20 W WATTAGE GX5.3 2-PIN BASE TYPE 5000 LIFE IN HOUR MR16 SHAPE DESIGNATION 525 CD INTENSITY 2900 C6 FILAMENT TYPE 40 DEG FLOOD DISTRIBUTION/BEAM SPREAD CONSTANTCOLOR[R], PRECISE[TM] BRAND BULB DIAMETER 2 INCH
Datasheet
Description
1.88 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 STANDARD PACKAGE 20 W WATTAGE GX5.3 2-PIN BASE TYPE 5000 LIFE IN HOUR MR16 SHAPE DESIGNATION 525 CD INTENSITY 2900 C6 FILAMENT TYPE 40 DEG FLOOD DISTRIBUTION/BEAM SPREAD CONSTANTCOLOR[R], PRECISE[TM] BRAND BULB DIAMETER 2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halogen Low Voltage Display Lamp - Q20MR16C/FL40-10-12 - GE Lighting
Cleveland, OH, USA
Halogen Low Voltage Display Lamp
Q20MR16C/FL40-10-12
Halogen Low Voltage Display Lamp Q20MR16C/FL40-10-12
1.88 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 STANDARD PACKAGE 20 W WATTAGE GX5.3 2-PIN BASE TYPE 5000 LIFE IN HOUR MR16 SHAPE DESIGNATION 525 CD INTENSITY 2900 C6 FILAMENT TYPE 40 DEG FLOOD DISTRIBUTION/BEAM SPREAD CONSTANTCOLOR[R], PRECISE[TM] BRAND BULB DIAMETER 2 INCH
  • 1.88 INCH OVERALL LENGTH
  • 12 V VOLTAGE RATING
  • 20 STANDARD PACKAGE
  • 20 W WATTAGE
  • GX5.3 2-PIN BASE TYPE
  • 5000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 525 CD INTENSITY
  • 2900
  • C6 FILAMENT TYPE
  • 40 DEG FLOOD DISTRIBUTION/BEAM SPREAD
  • CONSTANTCOLOR[R], PRECISE[TM] BRAND
  • BULB DIAMETER 2 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Halogen Lamps
Product Number Q20MR16C/FL40-10-12
Product Name Halogen Low Voltage Display Lamp
Base Type GX5.3 2-Pin
Unlock Full Specs
to access all available technical data