GE LightingHalogen Low Voltage Display LampQ20MR16/SP-12
Description
1.88 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
20 W WATTAGE
GX5.3 2-PIN BASE TYPE
2000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3500 CD INTENSITY
2900
C6 FILAMENT TYPE
BULB DIAMETER 2 INCH
GE Lighting
Done
Datasheet
Description
1.88 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
20 W WATTAGE
GX5.3 2-PIN BASE TYPE
2000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3500 CD INTENSITY
2900
C6 FILAMENT TYPE
BULB DIAMETER 2 INCH
1.88 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
20 W WATTAGE
GX5.3 2-PIN BASE TYPE
2000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
3500 CD INTENSITY
2900
C6 FILAMENT TYPE
BULB DIAMETER 2 INCH