Q20MR16/LAND-CD-12 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
GE LightingHalogen Low Voltage Display LampQ20MR16/LAND-CD-12
Description
1.88 INCH OVERALL LENGTH
1.88 OVERALL LENGTH IN INCH
12 V VOLTAGE RATING
3 STANDARD PACKAGE
20 W WATTAGE
GX5.3 2 PIN BASE TYPE
2000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
450 CD INTENSITY
2900
C6 FILAMENT TYPE
BULB DIAMETER 2 INCH
BULB MATERIAL SODA LIME GLASS
BURN POSITION UNIVERSAL
APPLICATION INDOOR SPOT LIGHT
PACKAGING TYPE CARDED PACK
GE Lighting
Done
Datasheet
Description
1.88 INCH OVERALL LENGTH
1.88 OVERALL LENGTH IN INCH
12 V VOLTAGE RATING
3 STANDARD PACKAGE
20 W WATTAGE
GX5.3 2 PIN BASE TYPE
2000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
450 CD INTENSITY
2900
C6 FILAMENT TYPE
BULB DIAMETER 2 INCH
BULB MATERIAL SODA LIME GLASS
BURN POSITION UNIVERSAL
APPLICATION INDOOR SPOT LIGHT
PACKAGING TYPE CARDED PACK
1.88 INCH OVERALL LENGTH
1.88 OVERALL LENGTH IN INCH
12 V VOLTAGE RATING
3 STANDARD PACKAGE
20 W WATTAGE
GX5.3 2 PIN BASE TYPE
2000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
450 CD INTENSITY
2900
C6 FILAMENT TYPE
BULB DIAMETER 2 INCH
BULB MATERIAL SODA LIME GLASS
BURN POSITION UNIVERSAL
APPLICATION INDOOR SPOT LIGHT
PACKAGING TYPE CARDED PACK