Q20MR16/C/VNSP7-12 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
GE LightingHalogen Low Voltage Display LampQ20MR16/C/VNSP7-12
Description
1.88 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
20 W WATTAGE
GX5.3 2-PIN BASE TYPE
3000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
7400 CD INTENSITY
2900
CC6 FILAMENT TYPE
7 DEG VERY NARROW SPOT DISTRIBUTION/BEAM SPREAD
CONSTANTCOLOR[R], PRECISE[TM] BRAND
BULB DIAMETER 2 INCH
GE Lighting
Done
Datasheet
Description
1.88 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
20 W WATTAGE
GX5.3 2-PIN BASE TYPE
3000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
7400 CD INTENSITY
2900
CC6 FILAMENT TYPE
7 DEG VERY NARROW SPOT DISTRIBUTION/BEAM SPREAD
CONSTANTCOLOR[R], PRECISE[TM] BRAND
BULB DIAMETER 2 INCH
1.88 INCH OVERALL LENGTH
12 V VOLTAGE RATING
20 STANDARD PACKAGE
20 W WATTAGE
GX5.3 2-PIN BASE TYPE
3000 LIFE IN HOUR
MR16 SHAPE DESIGNATION
7400 CD INTENSITY
2900
CC6 FILAMENT TYPE
7 DEG VERY NARROW SPOT DISTRIBUTION/BEAM SPREAD
CONSTANTCOLOR[R], PRECISE[TM] BRAND
BULB DIAMETER 2 INCH