5 INCH OVERALL LENGTH
12 STANDARD PACKAGE
300 W WATTAGE
GX16D MOGUL END PRONG BASE TYPE
500 LIFE IN HOUR
PAR56 SHAPE DESIGNATION
CC6 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 7 INCH
CURRENT RATING 20 AMPERE
GE Lighting
Done
Datasheet
Description
5 INCH OVERALL LENGTH
12 STANDARD PACKAGE
300 W WATTAGE
GX16D MOGUL END PRONG BASE TYPE
500 LIFE IN HOUR
PAR56 SHAPE DESIGNATION
CC6 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 7 INCH
CURRENT RATING 20 AMPERE
5 INCH OVERALL LENGTH
12 STANDARD PACKAGE
300 W WATTAGE
GX16D MOGUL END PRONG BASE TYPE
500 LIFE IN HOUR
PAR56 SHAPE DESIGNATION
CC6 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 7 INCH
CURRENT RATING 20 AMPERE