Q150T3/CL/CD-5PK-120 -- DOUBLE ENDED LINEAR HALOGEN LAMP
GE LightingDouble Ended Linear Halogen LampQ150T3/CL/CD-5PK-120
Description
CLEAR COLOR
3.13 INCH OVERALL LENGTH
120 V VOLTAGE RATING
60 STANDARD PACKAGE
150 W WATTAGE
R7S RECESSED SINGLE CONTACT BASE TYPE
1500 LIFE IN HOUR
T3 SHAPE DESIGNATION
2400 LUMEN INTENSITY
C8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.375 INCH
COLOR TEMPERATURE 2950 K
LIGHT CENTER LENGTH 1.25 INCH
GE Lighting
Done
Datasheet
Description
CLEAR COLOR
3.13 INCH OVERALL LENGTH
120 V VOLTAGE RATING
60 STANDARD PACKAGE
150 W WATTAGE
R7S RECESSED SINGLE CONTACT BASE TYPE
1500 LIFE IN HOUR
T3 SHAPE DESIGNATION
2400 LUMEN INTENSITY
C8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.375 INCH
COLOR TEMPERATURE 2950 K
LIGHT CENTER LENGTH 1.25 INCH
CLEAR COLOR
3.13 INCH OVERALL LENGTH
120 V VOLTAGE RATING
60 STANDARD PACKAGE
150 W WATTAGE
R7S RECESSED SINGLE CONTACT BASE TYPE
1500 LIFE IN HOUR
T3 SHAPE DESIGNATION
2400 LUMEN INTENSITY
C8 FILAMENT TYPE
QUARTZLINE[R] BRAND
BULB DIAMETER 0.375 INCH
COLOR TEMPERATURE 2950 K
LIGHT CENTER LENGTH 1.25 INCH