GE LightingSingle Ended Halogen LampQ100G8/SCD-120
Description
1.77 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 STANDARD PACKAGE
100 W WATTAGE
G8 2-PIN BASE TYPE
1500 LIFE IN HOUR
T4 SHAPE DESIGNATION
1300 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2900 K
BULB MATERIAL SODA LIME GLASS
APPLICATION STUDIO
GE Lighting
Done
Datasheet
Description
1.77 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 STANDARD PACKAGE
100 W WATTAGE
G8 2-PIN BASE TYPE
1500 LIFE IN HOUR
T4 SHAPE DESIGNATION
1300 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2900 K
BULB MATERIAL SODA LIME GLASS
APPLICATION STUDIO
1.77 INCH OVERALL LENGTH
120 V VOLTAGE RATING
5 STANDARD PACKAGE
100 W WATTAGE
G8 2-PIN BASE TYPE
1500 LIFE IN HOUR
T4 SHAPE DESIGNATION
1300 LUMEN INTENSITY
CC2V FILAMENT TYPE
BULB DIAMETER 0.5 INCH
COLOR TEMPERATURE 2900 K
BULB MATERIAL SODA LIME GLASS
APPLICATION STUDIO