120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
1000 W WATTAGE
G38 MOGUL BI-POST BASE TYPE
3000 LIFE IN HOUR
T7 SHAPE DESIGNATION
20000 LUMEN INTENSITY
CC8 FILAMENT TYPE
LIGHT CENTER LENGTH 4 INCH
COLOR TEMPERATURE 2900 K
GE Lighting
Done
Datasheet
Description
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
1000 W WATTAGE
G38 MOGUL BI-POST BASE TYPE
3000 LIFE IN HOUR
T7 SHAPE DESIGNATION
20000 LUMEN INTENSITY
CC8 FILAMENT TYPE
LIGHT CENTER LENGTH 4 INCH
COLOR TEMPERATURE 2900 K
120 V VOLTAGE RATING
6 PER CASE STANDARD PACKAGE
1000 W WATTAGE
G38 MOGUL BI-POST BASE TYPE
3000 LIFE IN HOUR
T7 SHAPE DESIGNATION
20000 LUMEN INTENSITY
CC8 FILAMENT TYPE
LIGHT CENTER LENGTH 4 INCH
COLOR TEMPERATURE 2900 K