GE LightingMiniature Incandescent LampPY21W/BP2-12
Description
2 INCH OVERALL LENGTH
AUTO, STOP, TAIL APPLICATION
48 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
22.3 CD (SPHERICAL), 270 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
1.85 AMPERE Design Current
13.5 V Design Voltage
25 W Design Wattage
250 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1.04 INCH
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AUTO, STOP, TAIL APPLICATION
48 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
22.3 CD (SPHERICAL), 270 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
1.85 AMPERE Design Current
13.5 V Design Voltage
25 W Design Wattage
250 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1.04 INCH
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
2 INCH OVERALL LENGTH
AUTO, STOP, TAIL APPLICATION
48 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
22.3 CD (SPHERICAL), 270 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
1.85 AMPERE Design Current
13.5 V Design Voltage
25 W Design Wattage
250 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1.04 INCH
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
2 INCH OVERALL LENGTH
AUTO, STOP, TAIL APPLICATION
48 STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
22.3 CD (SPHERICAL), 270 LUMEN (INITIAL) INTENSITY