1.25 INCH OVERALL LENGTH
FLASHLIGHT 5D CELLS APPLICATION
50 STANDARD PACKAGE
SINGLE CONTACT MINIATURE FLANGED BASE TYPE
B3.5 SHAPE DESIGNATION
3.1 CD (SPHERICAL), 39 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.5 AMPERE Design Current
5.95 V Design Voltage
3 W Design Wattage
15 LIFE 1 IN HOUR
BULB DIAMETER 0.438 INCH
LIGHT CENTER LENGTH 0.25 INCH
GE Lighting
Done
Datasheet
Description
1.25 INCH OVERALL LENGTH
FLASHLIGHT 5D CELLS APPLICATION
50 STANDARD PACKAGE
SINGLE CONTACT MINIATURE FLANGED BASE TYPE
B3.5 SHAPE DESIGNATION
3.1 CD (SPHERICAL), 39 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.5 AMPERE Design Current
5.95 V Design Voltage
3 W Design Wattage
15 LIFE 1 IN HOUR
BULB DIAMETER 0.438 INCH
LIGHT CENTER LENGTH 0.25 INCH
1.25 INCH OVERALL LENGTH
FLASHLIGHT 5D CELLS APPLICATION
50 STANDARD PACKAGE
SINGLE CONTACT MINIATURE FLANGED BASE TYPE
B3.5 SHAPE DESIGNATION
3.1 CD (SPHERICAL), 39 LUMEN (INITIAL) INTENSITY
C2R FILAMENT TYPE
0.5 AMPERE Design Current
5.95 V Design Voltage
3 W Design Wattage
15 LIFE 1 IN HOUR
BULB DIAMETER 0.438 INCH
LIGHT CENTER LENGTH 0.25 INCH