GE LightingStandard Incandescent LampPLK-1-UNIT-120
Description
5.37 INCH OVERALL LENGTH
5.37 OVERALL LENGTH IN INCH
PLANT LIGHT APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
65 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
R30 SHAPE DESIGNATION
CC6 FILAMENT TYPE
BULB DIAMETER 3.75 INCH
GE Lighting
Done
Datasheet
Description
5.37 INCH OVERALL LENGTH
5.37 OVERALL LENGTH IN INCH
PLANT LIGHT APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
65 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
R30 SHAPE DESIGNATION
CC6 FILAMENT TYPE
BULB DIAMETER 3.75 INCH
5.37 INCH OVERALL LENGTH
5.37 OVERALL LENGTH IN INCH
PLANT LIGHT APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
65 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
2000 LIFE IN HOUR
R30 SHAPE DESIGNATION
CC6 FILAMENT TYPE
BULB DIAMETER 3.75 INCH