GE LightingMiniature Incandescent LampPC168-14 27222
Description
1.11 INCH OVERALL LENGTH
AUTO INSTRUMENT APPLICATION
10 STANDARD PACKAGE
PRINTED CIRCUIT SOCKET BASE TYPE
T3.25 SHAPE DESIGNATION
3 CD (SPHERICAL), 36 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.35 AMPERE Design Current
14 V Design Voltage
5 W Design Wattage
1500 LIFE 1 IN HOUR
BULB DIAMETER 0.406 INCH
LIGHT CENTER LENGTH 0.45 INCH
GE Lighting
Done
Datasheet
Description
1.11 INCH OVERALL LENGTH
AUTO INSTRUMENT APPLICATION
10 STANDARD PACKAGE
PRINTED CIRCUIT SOCKET BASE TYPE
T3.25 SHAPE DESIGNATION
3 CD (SPHERICAL), 36 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.35 AMPERE Design Current
14 V Design Voltage
5 W Design Wattage
1500 LIFE 1 IN HOUR
BULB DIAMETER 0.406 INCH
LIGHT CENTER LENGTH 0.45 INCH
1.11 INCH OVERALL LENGTH
AUTO INSTRUMENT APPLICATION
10 STANDARD PACKAGE
PRINTED CIRCUIT SOCKET BASE TYPE
T3.25 SHAPE DESIGNATION
3 CD (SPHERICAL), 36 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.35 AMPERE Design Current
14 V Design Voltage
5 W Design Wattage
1500 LIFE 1 IN HOUR
BULB DIAMETER 0.406 INCH
LIGHT CENTER LENGTH 0.45 INCH