GE Company Illuminated Pushbutton; Product Range Ge P9SPLIGD

Description
ILLUMINATED PUSHBUTTON; Product Range:-; Contact Configuration:-; Switch Operation:On-Off; Switch Terminals:Screw; Illumination Color:Transparent; Panel Cutout (H x W):-; Pushbutton Switch Type:Standard
Description
ILLUMINATED PUSHBUTTON; Product Range:-; Contact Configuration:-; Switch Operation:On-Off; Switch Terminals:Screw; Illumination Color:Transparent; Panel Cutout (H x W):-; Pushbutton Switch Type:Standard
Datasheet
Datasheet Summary
Powered by GS/AI

The Illuminated Pushbutton, catalog number P9SPLIGD, features a square plastic design with a clear cap. It is part of the IEC Pilot Devices range and is designed for on-off switch operation. The pushbutton utilizes screw terminals for connection, making it suitable for various applications where a reliable and visible switch is required. The transparent illumination allows for clear visibility in low-light conditions. This product is ideal for engineers seeking a standard pushbutton switch with illumination capabilities.

Datasheet Summary
Powered by GS/AI

The Illuminated Pushbutton, catalog number P9SPLIGD, features a square plastic design with a clear cap. It is part of the IEC Pilot Devices range and is designed for on-off switch operation. The pushbutton utilizes screw terminals for connection, making it suitable for various applications where a reliable and visible switch is required. The transparent illumination allows for clear visibility in low-light conditions. This product is ideal for engineers seeking a standard pushbutton switch with illumination capabilities.

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton; Product Range Ge - 91C6429 - Newark, An Avnet Company
Chicago, IL, United States
Illuminated Pushbutton; Product Range Ge
91C6429
Illuminated Pushbutton; Product Range Ge 91C6429
ILLUMINATED PUSHBUTTON; Product Range:-; Contact Configuration:-; Switch Operation:On-Off; Switch Terminals:Screw; Illumination Color:Transparent; Panel Cutout (H x W):-; Pushbutton Switch Type:Standard

ILLUMINATED PUSHBUTTON; Product Range:-; Contact Configuration:-; Switch Operation:On-Off; Switch Terminals:Screw; Illumination Color:Transparent; Panel Cutout (H x W):-; Pushbutton Switch Type:Standard

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 91C6429
Product Name Illuminated Pushbutton; Product Range Ge
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

22mm Momentary Push Button 800F PB - 800FD-F2X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
Push Button Switches - 1-2317570-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details