GE LightingMiniature Incandescent LampP25-2-BULK-13.5
Description
2 INCH OVERALL LENGTH
AUTO STOP SIGNAL APPLICATION
1000 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
35 CD (SPHERICAL) DESIGN 1, 2.78 CD (SPHERICAL) DESIGN 2, 440 CD (SPHERICAL) DESIGN 1, 35 LUMEN (INITIAL) INTENSITY
C6/C6 FILAMENT TYPE
0.44 AMPERE DESIGN CURRENT 2
1.85 AMPERE Design Current
13.5 V Design Voltage
13.5 V DESIGN VOLTAGE 2
25 W Design Wattage
1000 LIFE 2 IN HOUR
250 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AUTO STOP SIGNAL APPLICATION
1000 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
35 CD (SPHERICAL) DESIGN 1, 2.78 CD (SPHERICAL) DESIGN 2, 440 CD (SPHERICAL) DESIGN 1, 35 LUMEN (INITIAL) INTENSITY
C6/C6 FILAMENT TYPE
0.44 AMPERE DESIGN CURRENT 2
1.85 AMPERE Design Current
13.5 V Design Voltage
13.5 V DESIGN VOLTAGE 2
25 W Design Wattage
1000 LIFE 2 IN HOUR
250 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
2 INCH OVERALL LENGTH
AUTO STOP SIGNAL APPLICATION
1000 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
35 CD (SPHERICAL) DESIGN 1, 2.78 CD (SPHERICAL) DESIGN 2, 440 CD (SPHERICAL) DESIGN 1, 35 LUMEN (INITIAL) INTENSITY
C6/C6 FILAMENT TYPE
0.44 AMPERE DESIGN CURRENT 2
1.85 AMPERE Design Current
13.5 V Design Voltage
13.5 V DESIGN VOLTAGE 2
25 W Design Wattage
1000 LIFE 2 IN HOUR
250 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
2 INCH OVERALL LENGTH
AUTO STOP SIGNAL APPLICATION
1000 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
35 CD (SPHERICAL) DESIGN 1, 2.78 CD (SPHERICAL) DESIGN 2, 440 CD (SPHERICAL) DESIGN 1, 35 LUMEN (INITIAL) INTENSITY