GE LightingMiniature Incandescent LampP21W/12V/BULK-12
Description
2 INCH OVERALL LENGTH
AUTO, ECE STOP APPLICATION
1000 BULK STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
36.6 CP INTENSITY
C6 FILAMENT TYPE
1.85 AMPERE Design Current
13.5 V Design Voltage
25 W Design Wattage
250 LIFE 1 IN HOUR
P25-1 MODEL
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AUTO, ECE STOP APPLICATION
1000 BULK STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
36.6 CP INTENSITY
C6 FILAMENT TYPE
1.85 AMPERE Design Current
13.5 V Design Voltage
25 W Design Wattage
250 LIFE 1 IN HOUR
P25-1 MODEL
2 INCH OVERALL LENGTH
AUTO, ECE STOP APPLICATION
1000 BULK STANDARD PACKAGE
BA15S SINGLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
36.6 CP INTENSITY
C6 FILAMENT TYPE
1.85 AMPERE Design Current
13.5 V Design Voltage
25 W Design Wattage
250 LIFE 1 IN HOUR
P25-1 MODEL