GE LightingMiniature Incandescent LampP21/5W-NH/BP2-12.8
Description
2 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
35 CD (SPHERICAL) DESIGN 1, 2.78 CD (SPHERICAL) DESIGN 2, 448/35 LUMEN (INITIAL) INTENSITY
C6/C6 FILAMENT TYPE
0.44 AMPERE DESIGN CURRENT 2
1.85 AMPERE Design Current
13.5 V Design Voltage
13.5 V DESIGN VOLTAGE 2
25 W Design Wattage
160 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
2 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
35 CD (SPHERICAL) DESIGN 1, 2.78 CD (SPHERICAL) DESIGN 2, 448/35 LUMEN (INITIAL) INTENSITY
C6/C6 FILAMENT TYPE
0.44 AMPERE DESIGN CURRENT 2
1.85 AMPERE Design Current
13.5 V Design Voltage
13.5 V DESIGN VOLTAGE 2
25 W Design Wattage
160 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
2 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
35 CD (SPHERICAL) DESIGN 1, 2.78 CD (SPHERICAL) DESIGN 2, 448/35 LUMEN (INITIAL) INTENSITY
C6/C6 FILAMENT TYPE
0.44 AMPERE DESIGN CURRENT 2
1.85 AMPERE Design Current
13.5 V Design Voltage
13.5 V DESIGN VOLTAGE 2
25 W Design Wattage
160 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
2 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
BAY15D DOUBLE CONTACT INDEX BASE TYPE
S8 SHAPE DESIGNATION
35 CD (SPHERICAL) DESIGN 1, 2.78 CD (SPHERICAL) DESIGN 2, 448/35 LUMEN (INITIAL) INTENSITY