GE Company Ic, Sensor, Smd, 1Psi, Analog, Diff; Operating Pressure Max Ge Measurement & Control/ge Sensing NPA-500B-001D

Description
IC, SENSOR, SMD, 1PSI, ANALOG, DIFF; Operating Pressure Max:1psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1.5mA; Product Range:NPA Series; SVHC:No SVHC RoHS Compliant: Yes
Description
IC, SENSOR, SMD, 1PSI, ANALOG, DIFF; Operating Pressure Max:1psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1.5mA; Product Range:NPA Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Sensor, Smd, 1Psi, Analog, Diff; Operating Pressure Max Ge Measurement & Control/ge Sensing - 76R0438 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sensor, Smd, 1Psi, Analog, Diff; Operating Pressure Max Ge Measurement & Control/ge Sensing
76R0438
Ic, Sensor, Smd, 1Psi, Analog, Diff; Operating Pressure Max Ge Measurement & Control/ge Sensing 76R0438
IC, SENSOR, SMD, 1PSI, ANALOG, DIFF; Operating Pressure Max:1psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1.5mA; Product Range:NPA Series; SVHC:No SVHC RoHS Compliant: Yes

IC, SENSOR, SMD, 1PSI, ANALOG, DIFF; Operating Pressure Max:1psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1.5mA; Product Range:NPA Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 76R0438
Product Name Ic, Sensor, Smd, 1Psi, Analog, Diff; Operating Pressure Max Ge Measurement & Control/ge Sensing
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10211376-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15 psi (10.56 m H2O)
View Details