GE Lighting HID Lamp MXR70/U/MED

Description
METAL HALIDE TYPE CLEAR COLOR 5.43 INCH OVERALL LENGTH 6 STANDARD PACKAGE 70 W WATTAGE E26 MEDIUM SCREW BASE TYPE 12000 LIFE IN HOUR BD17 SHAPE DESIGNATION 3500 55 COLOR RENDERING INDEX 5500 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M98 ANSI CODE/BALLAST MULTI-VAPOR[R], PULSEARC[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 2.125 INCH
Datasheet
Description
METAL HALIDE TYPE CLEAR COLOR 5.43 INCH OVERALL LENGTH 6 STANDARD PACKAGE 70 W WATTAGE E26 MEDIUM SCREW BASE TYPE 12000 LIFE IN HOUR BD17 SHAPE DESIGNATION 3500 55 COLOR RENDERING INDEX 5500 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M98 ANSI CODE/BALLAST MULTI-VAPOR[R], PULSEARC[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 2.125 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Lamp - MXR70/U/MED - GE Lighting
Cleveland, OH, USA
HID Lamp
MXR70/U/MED
HID Lamp MXR70/U/MED
METAL HALIDE TYPE CLEAR COLOR 5.43 INCH OVERALL LENGTH 6 STANDARD PACKAGE 70 W WATTAGE E26 MEDIUM SCREW BASE TYPE 12000 LIFE IN HOUR BD17 SHAPE DESIGNATION 3500 55 COLOR RENDERING INDEX 5500 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M98 ANSI CODE/BALLAST MULTI-VAPOR[R], PULSEARC[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 2.125 INCH
  • METAL HALIDE TYPE
  • CLEAR COLOR
  • 5.43 INCH OVERALL LENGTH
  • 6 STANDARD PACKAGE
  • 70 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 12000 LIFE IN HOUR
  • BD17 SHAPE DESIGNATION
  • 3500
  • 55 COLOR RENDERING INDEX
  • 5500 LUMEN INITIAL INTENSITY
  • UNIVERSAL OPERATING POSITION
  • M98 ANSI CODE/BALLAST
  • MULTI-VAPOR[R], PULSEARC[R] BRAND
  • BULB MATERIAL HARD GLASS
  • BULB DIAMETER 2.125 INCH
Supplier's Site Datasheet
Incandescent Lamp - 41133489 - Radwell International
Willingboro, NJ, United States
Incandescent Lamp
41133489
Incandescent Lamp 41133489
INCANDESCENT BULB, QUARTZ METAL HALIDE, 70W, 3200K, MEDIUM BASE. FREE 2 YEAR RADWELL WARRANTY

INCANDESCENT BULB, QUARTZ METAL HALIDE, 70W, 3200K, MEDIUM BASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  GE Lighting Radwell International
Product Category High Intensity Discharge Lamps Incandescent Lamps
Product Number MXR70/U/MED 41133489
Product Name HID Lamp Incandescent Lamp
High Intensity Discharge Lamps Metal Halide
Base Type Medium; Screw Terminals
Lamp Power 70 watts
Rated Average Life 12000 hours
Unlock Full Specs
to access all available technical data