METAL HALIDE TYPE
COATED COLOR
7.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
175 W WATTAGE
E39 MOGUL SCREW BASE TYPE
15000 LIFE IN HOUR
ED23.5 SHAPE DESIGNATION
3200
65 COLOR RENDERING INDEX
16000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M137/M152 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.93 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
COATED COLOR
7.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
175 W WATTAGE
E39 MOGUL SCREW BASE TYPE
15000 LIFE IN HOUR
ED23.5 SHAPE DESIGNATION
3200
65 COLOR RENDERING INDEX
16000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M137/M152 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.93 INCH
METAL HALIDE TYPE
COATED COLOR
7.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
175 W WATTAGE
E39 MOGUL SCREW BASE TYPE
15000 LIFE IN HOUR
ED23.5 SHAPE DESIGNATION
3200
65 COLOR RENDERING INDEX
16000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M137/M152 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.93 INCH