METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
6 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
BD17 SHAPE DESIGNATION
3400
60 COLOR RENDERING INDEX
13300 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M102 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.125 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
6 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
BD17 SHAPE DESIGNATION
3400
60 COLOR RENDERING INDEX
13300 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M102 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.125 INCH
METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
6 STANDARD PACKAGE
150 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
15000 LIFE IN HOUR
BD17 SHAPE DESIGNATION
3400
60 COLOR RENDERING INDEX
13300 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M102 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.125 INCH