GE Lighting HID Lamp MXR150/U/MED/O

Description
METAL HALIDE TYPE CLEAR COLOR 5.43 INCH OVERALL LENGTH 6 STANDARD PACKAGE 150 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR ED17 SHAPE DESIGNATION 3500 70 COLOR RENDERING INDEX 12500 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M102 ANSI CODE/BALLAST MULTI-VAPOR[R], PULSEARC[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 2.125 INCH
Datasheet
Description
METAL HALIDE TYPE CLEAR COLOR 5.43 INCH OVERALL LENGTH 6 STANDARD PACKAGE 150 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR ED17 SHAPE DESIGNATION 3500 70 COLOR RENDERING INDEX 12500 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M102 ANSI CODE/BALLAST MULTI-VAPOR[R], PULSEARC[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 2.125 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Lamp - MXR150/U/MED/O - GE Lighting
Cleveland, OH, USA
METAL HALIDE TYPE CLEAR COLOR 5.43 INCH OVERALL LENGTH 6 STANDARD PACKAGE 150 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR ED17 SHAPE DESIGNATION 3500 70 COLOR RENDERING INDEX 12500 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M102 ANSI CODE/BALLAST MULTI-VAPOR[R], PULSEARC[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 2.125 INCH
  • METAL HALIDE TYPE
  • CLEAR COLOR
  • 5.43 INCH OVERALL LENGTH
  • 6 STANDARD PACKAGE
  • 150 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • ED17 SHAPE DESIGNATION
  • 3500
  • 70 COLOR RENDERING INDEX
  • 12500 LUMEN INITIAL INTENSITY
  • UNIVERSAL OPERATING POSITION
  • M102 ANSI CODE/BALLAST
  • MULTI-VAPOR[R], PULSEARC[R] BRAND
  • BULB MATERIAL HARD GLASS
  • BULB DIAMETER 2.125 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category High Intensity Discharge Lamps
Product Number MXR150/U/MED/O
Product Name HID Lamp
High Intensity Discharge Lamps Metal Halide
Base Type Medium; Screw Terminals
Lamp Power 150 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Sodium Lamps - 707213 - RS Components, Ltd.
RS Components, Ltd.
Specs
High Intensity Discharge Lamps Sodium
Base Type E40
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
High Intensity Discharge Lamps Mercury; Metal Halide
Wavelength Range 0.3650 µm (3650 Å)
Maximum Overall Length 154 inch (3900 mm)
View Details
Metal Halide Lamps - MC100PAR38/940/SP - Aero-Tech Light Bulb Co.
Specs
High Intensity Discharge Lamps Metal Halide
Base Type Medium
Lamp Power 100 watts
View Details
Shat-R-Shield, Inc.
Specs
High Intensity Discharge Lamps Sodium
Features Shatterproof
Base Type Medium
View Details