LIGHT BULB, 100 W, PULSE START, QUARTZ METAL HALIDE LAMP, 3200 K, LOW WATT, MEDIUM BASE, 15,000 HOURS, 90 LPW. FREE 2 YEAR RADWELL WARRANTY
| GE Lighting | Radwell International | |
|---|---|---|
| Product Category | High Intensity Discharge Lamps | Incandescent Lamps |
| Product Number | MXR100/U/MED | 77939487 |
| Product Name | HID Lamp | Incandescent Lamp |
| High Intensity Discharge Lamps | Metal Halide | |
| Base Type | Medium; Screw Terminals | |
| Lamp Power | 100 watts | |
| Rated Average Life | 15000 hours |