GE Lighting HID Lamp MXR100/U/MED/O

Description
METAL HALIDE TYPE CLEAR COLOR 5.43 INCH OVERALL LENGTH 6 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR ED17 SHAPE DESIGNATION 3200 70 COLOR RENDERING INDEX 9000 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M90 ANSI CODE/BALLAST MULTI-VAPOR[R], SAF-T-GARD[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 2.125 INCH
Datasheet
Description
METAL HALIDE TYPE CLEAR COLOR 5.43 INCH OVERALL LENGTH 6 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR ED17 SHAPE DESIGNATION 3200 70 COLOR RENDERING INDEX 9000 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M90 ANSI CODE/BALLAST MULTI-VAPOR[R], SAF-T-GARD[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 2.125 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Lamp - MXR100/U/MED/O - GE Lighting
Cleveland, OH, USA
METAL HALIDE TYPE CLEAR COLOR 5.43 INCH OVERALL LENGTH 6 STANDARD PACKAGE 100 W WATTAGE E26 MEDIUM SCREW BASE TYPE 15000 LIFE IN HOUR ED17 SHAPE DESIGNATION 3200 70 COLOR RENDERING INDEX 9000 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M90 ANSI CODE/BALLAST MULTI-VAPOR[R], SAF-T-GARD[R] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 2.125 INCH
  • METAL HALIDE TYPE
  • CLEAR COLOR
  • 5.43 INCH OVERALL LENGTH
  • 6 STANDARD PACKAGE
  • 100 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 15000 LIFE IN HOUR
  • ED17 SHAPE DESIGNATION
  • 3200
  • 70 COLOR RENDERING INDEX
  • 9000 LUMEN INITIAL INTENSITY
  • UNIVERSAL OPERATING POSITION
  • M90 ANSI CODE/BALLAST
  • MULTI-VAPOR[R], SAF-T-GARD[R] BRAND
  • BULB MATERIAL HARD GLASS
  • BULB DIAMETER 2.125 INCH
Supplier's Site Datasheet
Incandescent Lamp - 34919274 - Radwell International
Willingboro, NJ, United States
Incandescent Lamp
34919274
Incandescent Lamp 34919274
BULB, 100 W, ED17, MEDIUM SCREW. FREE 2 YEAR RADWELL WARRANTY

BULB, 100 W, ED17, MEDIUM SCREW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  GE Lighting Radwell International
Product Category High Intensity Discharge Lamps Incandescent Lamps
Product Number MXR100/U/MED/O 34919274
Product Name HID Lamp Incandescent Lamp
High Intensity Discharge Lamps Metal Halide
Base Type Medium; Screw Terminals
Lamp Power 100 watts
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
STANDARD INCANDESCENT LAMP - 29AHALSSW4-120V/52190 - OSRAM SYLVANIA, Inc.
Specs
Lamp Power 28 watts
Rated Average Life 1000 hours
View Details