METAL HALIDE TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
41000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M59 ANSI CODE/BALLAST
MULTI-VAPOR[R], SAF-T-GARD[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
41000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M59 ANSI CODE/BALLAST
MULTI-VAPOR[R], SAF-T-GARD[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH
METAL HALIDE TYPE
CLEAR COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
400 W WATTAGE
E39 MOGUL SCREW BASE TYPE
20000 LIFE IN HOUR
ED37 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
41000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M59 ANSI CODE/BALLAST
MULTI-VAPOR[R], SAF-T-GARD[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH