GE Lighting HID Lamp MVR950/I/VBU

Description
METAL HALIDE TYPE CLEAR COLOR 15.06 INCH OVERALL LENGTH 6 STANDARD PACKAGE 950 W WATTAGE E39 MOGUL SCREW BASE TYPE 12000 LIFE IN HOUR BT56 SHAPE DESIGNATION 3800 65 COLOR RENDERING INDEX 100000 LUMEN INITIAL INTENSITY VERTICAL BASE UP +/- 15 DEG OPERATING POSITION H36/M47 ANSI CODE/BALLAST MULTI-VAPOR[R], CHROMAFIT[TM] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 7 INCH
Description
METAL HALIDE TYPE CLEAR COLOR 15.06 INCH OVERALL LENGTH 6 STANDARD PACKAGE 950 W WATTAGE E39 MOGUL SCREW BASE TYPE 12000 LIFE IN HOUR BT56 SHAPE DESIGNATION 3800 65 COLOR RENDERING INDEX 100000 LUMEN INITIAL INTENSITY VERTICAL BASE UP +/- 15 DEG OPERATING POSITION H36/M47 ANSI CODE/BALLAST MULTI-VAPOR[R], CHROMAFIT[TM] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 7 INCH

Suppliers

Company
Product
Description
Supplier Links
HID Lamp - MVR950/I/VBU - GE Lighting
Cleveland, OH, USA
METAL HALIDE TYPE CLEAR COLOR 15.06 INCH OVERALL LENGTH 6 STANDARD PACKAGE 950 W WATTAGE E39 MOGUL SCREW BASE TYPE 12000 LIFE IN HOUR BT56 SHAPE DESIGNATION 3800 65 COLOR RENDERING INDEX 100000 LUMEN INITIAL INTENSITY VERTICAL BASE UP +/- 15 DEG OPERATING POSITION H36/M47 ANSI CODE/BALLAST MULTI-VAPOR[R], CHROMAFIT[TM] BRAND BULB MATERIAL HARD GLASS BULB DIAMETER 7 INCH
  • METAL HALIDE TYPE
  • CLEAR COLOR
  • 15.06 INCH OVERALL LENGTH
  • 6 STANDARD PACKAGE
  • 950 W WATTAGE
  • E39 MOGUL SCREW BASE TYPE
  • 12000 LIFE IN HOUR
  • BT56 SHAPE DESIGNATION
  • 3800
  • 65 COLOR RENDERING INDEX
  • 100000 LUMEN INITIAL INTENSITY
  • VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
  • H36/M47 ANSI CODE/BALLAST
  • MULTI-VAPOR[R], CHROMAFIT[TM] BRAND
  • BULB MATERIAL HARD GLASS
  • BULB DIAMETER 7 INCH
Supplier's Site

Technical Specifications

  GE Lighting
Product Category High Intensity Discharge Lamps
Product Number MVR950/I/VBU
Product Name HID Lamp
High Intensity Discharge Lamps Metal Halide
Base Type Mogul Base; Screw Terminals
Lamp Power 950 watts
Rated Average Life 12000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Metal Halide Lamps - 707248 - RS Components, Ltd.
RS Components, Ltd.
Specs
High Intensity Discharge Lamps Metal Halide
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
High Intensity Discharge Lamps Mercury; Metal Halide
Wavelength Range 0.3650 µm (3650 Å)
Maximum Overall Length 154 inch (3900 mm)
View Details
Arc Lamp - Xenon Arc Lamp - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
High Intensity Discharge Lamps Xenon
Lamp Power 150 to 1000 watts
View Details
Lamp - MP200/C/BU_1373 - McWong International, Inc.
McWong International, Inc.
Specs
High Intensity Discharge Lamps Metal Halide
Base Type Mogul Base
Rated Average Life 15000 hours
View Details