METAL HALIDE TYPE
COATED COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
750 W WATTAGE
E39 MOGUL SCREW BASE TYPE
16000 LIFE IN HOUR
BT37 SHAPE DESIGNATION
3700
70 COLOR RENDERING INDEX
72000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M149 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
COATED COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
750 W WATTAGE
E39 MOGUL SCREW BASE TYPE
16000 LIFE IN HOUR
BT37 SHAPE DESIGNATION
3700
70 COLOR RENDERING INDEX
72000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M149 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH
METAL HALIDE TYPE
COATED COLOR
11.5 INCH OVERALL LENGTH
6 STANDARD PACKAGE
750 W WATTAGE
E39 MOGUL SCREW BASE TYPE
16000 LIFE IN HOUR
BT37 SHAPE DESIGNATION
3700
70 COLOR RENDERING INDEX
72000 LUMEN INITIAL INTENSITY
VERTICAL BASE UP +/- 15 DEG OPERATING POSITION
M149 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 4.625 INCH