QUARTZ METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
DISPLAY LIGHT, DOWNLIGHT, FLOODLIGHT, CORRIDOR, LOBBY, WALKWAYS, RETAIL, OFFICE, COMMERCIAL APPLICATION
6 STANDARD PACKAGE
70 WATT WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
BD17 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
5500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M98 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB DIAMETER 2.12 INCH
BULB MATERIAL HARD GLASS
GE Lighting
Done
Datasheet
Description
QUARTZ METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
DISPLAY LIGHT, DOWNLIGHT, FLOODLIGHT, CORRIDOR, LOBBY, WALKWAYS, RETAIL, OFFICE, COMMERCIAL APPLICATION
6 STANDARD PACKAGE
70 WATT WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
BD17 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
5500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M98 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB DIAMETER 2.12 INCH
BULB MATERIAL HARD GLASS
QUARTZ METAL HALIDE TYPE
CLEAR COLOR
5.43 INCH OVERALL LENGTH
DISPLAY LIGHT, DOWNLIGHT, FLOODLIGHT, CORRIDOR, LOBBY, WALKWAYS, RETAIL, OFFICE, COMMERCIAL APPLICATION
6 STANDARD PACKAGE
70 WATT WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
BD17 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
5500 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M98 ANSI CODE/BALLAST
MULTI-VAPOR[R], PULSEARC[R] BRAND
BULB DIAMETER 2.12 INCH
BULB MATERIAL HARD GLASS