METAL HALIDE TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
6 STANDARD PACKAGE
70 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
BD17 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
5250 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M98 ANSI CODE/BALLAST
MULTI-VAPOR[R], SAF-T-GARD[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.125 INCH
GE Lighting
Done
Datasheet
Description
METAL HALIDE TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
6 STANDARD PACKAGE
70 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
BD17 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
5250 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M98 ANSI CODE/BALLAST
MULTI-VAPOR[R], SAF-T-GARD[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.125 INCH
METAL HALIDE TYPE
COATED COLOR
5.43 INCH OVERALL LENGTH
6 STANDARD PACKAGE
70 W WATTAGE
E26 MEDIUM SCREW BASE TYPE
12000 LIFE IN HOUR
BD17 SHAPE DESIGNATION
4000
65 COLOR RENDERING INDEX
5250 LUMEN INITIAL INTENSITY
UNIVERSAL OPERATING POSITION
M98 ANSI CODE/BALLAST
MULTI-VAPOR[R], SAF-T-GARD[R] BRAND
BULB MATERIAL HARD GLASS
BULB DIAMETER 2.125 INCH